Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBR TPS53661RSBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900793-TPS53661RSBR Series: D-CAP+™ Operating Temperature Range: -10°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-WQFN (5x5) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900793-TPS53661RSBR Series: D-CAP+™ Operating Temperature Range: -10°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-WQFN (5x5) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBR - 900793-TPS53661RSBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBR
900793-TPS53661RSBR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBR 900793-TPS53661RSBR
Manufacturer: Texas Instruments Win Source Part Number: 900793-TPS53661RSBR Series: D-CAP+™ Operating Temperature Range: -10°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-WQFN (5x5) Package: Bulk Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900793-TPS53661RSBR
Series: D-CAP+™
Operating Temperature Range: -10°C ~ 105°C
Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-WQFN (5x5)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 900793-TPS53661RSBR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53661RSBR
Package Type Other; 40-WQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A4984SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 2060185P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details