Dual-Synchronous, Step-Down Controller with OOA Operation and 100mA LDO 24-VQFN -40 to 85
Switching Regulator, 20A, 450kHz Switching Freq-Max, PQCC24
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
Dual-Synchronous, Step-Down Controller with OOA Operation and 100mA LDO 24-VQFN -40 to 85 Product overview: TPS51123ARGER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Buck, 100mA, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS51123ARGER can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 460kHz 24-VQFN (4x4)
PMIC - Voltage Regulators - Linear Switching Output
IC REG QUAD BUCK/LNR SYNC 24VQFN
Switching Controllers Dual-Sync,Step- Down Controller
IC REG QUAD BUCK/LNR SYNC 24VQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51123ARGER | TPS51123ARGER | 296-29247-2-ND | 776-TPS51123ARGER | TPS51123ARGER | TPS51123ARGER | TPS51123ARGER | TPS51123ARGER | TPS51123ARGER |
| Product Name | TPS51123A Dual-Synchronous, Step-Down Controller with OOA Operation and 100mA LDO | Voltage Regulators - Linear + Switching | Dual Buck 100mA VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; VFQFN24 | Other; 24-VFQFN Exposed Pad | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||||
| Life Cycle Stage | Active | Active | Active | Active | |||||
| Regulator Type | Standard; Low Dropout | ||||||||
| Output Voltage | 3.3 volts | 5.5 volts |