TPS51275B-1 TPS51275B-1 Dual Synchronous, Step-Down Controller With 5-V and 3.3-V LDOs, with 3.2ms soft start.
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Win Source Part Number: 1100931-TPS51275B-1R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: D-CAP™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 300kHz, 355kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 5.5V ~ 24V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TPS51225BRUKT; TPS51225RUKT; TPS51225RUKR; 2005ASZ; FAN5078MPX; MAX1513ETP+TPS51275B
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS51275B-1RUKTT
Base Product Number: TPS51275
Switching Voltage Regulators Dual Sync, Step-Down Controller
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51275B-1RUKT | 296-TPS51275B-1RUKTTR-ND | 1100931-TPS51275B-1RUKT | TPS51275B-1RUKT | TPS51275B-1RUKT | TPS51275B-1RUKT | TPS51275B-1RUKT | TPS51275B-1RUKT |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Package Type | Other; WQFN20 | Other; 20-WFQFN Exposed Pad | Other; Tape & Reel | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Regulator Type | Standard; Low Dropout | Standard | ||||||
| Output Voltage | 3 volts | |||||||
| IOUT | 0.1000 amps | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |