Manufacturer: Texas Instruments
Win Source Part Number: 937287-TPS40304ADRCT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-VSON (3x3)
Package: Bulk
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 20V
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSON (3x3)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 937287-TPS40304ADRCT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40304ADRCT |
| Package Type | Other; 10-VSON (3x3) |