Low Input Voltage Boost Converter with Fixed 3.3V Output 10-VSSOP -40 to 85
Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61006DGSG4 | TPS61006DGSG4 |
| Product Name | TPS61006 Low Input Voltage Boost Converter with Fixed 3.3V Output | |
| Configuration / Function | Boost | |
| Output Voltage Type | Fixed | |
| Package Type | Other; VSSOP | SSOP; Other; TSSOP10 |
| Special Features | Enable,Light Load Efficiency,Power Good | |
| Output Voltage | 3.3 volts |