Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10
IC REG LINEAR SWITCHING REG
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61001DGSR | TPS61001DGSR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP10 | |
| Life Cycle Stage | Obsolete | Active |
| Output Voltage | 1.5 volts |