Switching Regulator, Current-mode, 1.3A, 780kHz Switching Freq-Max, PDSO10
"Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 390mA (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST 1.5V 390MA 10VSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61011DGS | 296-10970-5-ND | TPS61011DGS | TPS61011DGS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP10 | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Special Features | Synchronous Rectification |