Manufacturer: Texas Instruments
Win Source Part Number: 900872-TPS622314TDRY
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 6-UFDFN
Package: Bulk
Package: 6-UFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 900872-TPS622314TDRYRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622314TDRYRQ1 |
| Package Type | Other; 6-SON (1.45x1) |