Low Input Voltage Boost Converter with Fixed 3.3V Output 10-VSSOP -40 to 85
"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 213387-TPS61006DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST 3.3V 1.3A 10VSSOP
IC REG BOOST 3.3V 1.3A 10VSSOP
IC REG BOOST 3.3V 1.3A 10VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61006DGSR | TPS61006DGSR-ND | TPS61006DGSR | 213387-TPS61006DGSR | TPS61006DGSR | TPS61006DGSR | TPS61006DGSR | TPS61006DGSR |
| Product Name | TPS61006 Low Input Voltage Boost Converter with Fixed 3.3V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61006DGSR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; VSSOP10 | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Enable,Light Load Efficiency,Power Good | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |