Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMT TPS53625RSMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900789-TPS53625RSMT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900789-TPS53625RSMT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMT - 900789-TPS53625RSMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMT
900789-TPS53625RSMT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMT 900789-TPS53625RSMT
Manufacturer: Texas Instruments Win Source Part Number: 900789-TPS53625RSMT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900789-TPS53625RSMT
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 32-VQFN (4x4)
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 900789-TPS53625RSMT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS53625RSMT
Package Type Other; 32-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1828306 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details