Manufacturer: Texas Instruments
Win Source Part Number: 900867-TPS62112MRSAR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad
Package: Bulk
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 900867-TPS62112MRSAREP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62112MRSAREP |
| Package Type | Other; 16-QFN (4x4) |