Manufacturer: Texas Instruments
Win Source Part Number: 900838-TPS60213DGSR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 900838-TPS60213DGSR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60213DGSR |
| Package Type | SSOP; Other; 10-VSSOP |