"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Voltage-mode, 25A, 762kHz Switching Freq-Max, PDSO28
IC REG BCK ADJ 14A SYNC 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 14A 28HTSSOP
IC REG BUCK ADJ 14A 28HTSSOP
IC REG BUCK ADJ 14A 28HTSSOP
| DigiKey | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54073PWPR-ND | TPS54073PWPR | 815-TPS54073PWPR | TPS54073PWPR | TPS54073PWPR | TPS54073PWPR | TPS54073PWPR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | IC REG BCK ADJ 14A SYNC 28HTSSOP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP28 | SSOP; Other; 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.9000 to 3.6 volts | 2.5 volts | 0.9000 to 3.6 volts | 0.9000 volts | 0.9000 volts |