Manufacturer: Texas Instruments
Win Source Part Number: 937291-TPS543C20RVFT
Series: SWIFT™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-LFQFN Exposed Pad
Package: Bulk
Package: 40-LFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-LQFN-CLIP (7x5)
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 937291-TPS543C20RVFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS543C20RVFT |
| Package Type | Other; 40-LQFN-CLIP (7x5) |