Texas Instruments High-Performance Analog HTSSOP Power Management IC TPS54972PWP

Description
9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
HTSSOP Power Management IC
750-TPS54972PWP
HTSSOP Power Management IC 750-TPS54972PWP
9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWP can be used for catalog matching and distributor lookup.

9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWP - 034173-TPS54972PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWP
034173-TPS54972PWP
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWP 034173-TPS54972PWP
Manufacturer: Texas Instruments Win Source Part Number: 034173-TPS54972PWP Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4 V to 6 V Number of Outputs: 1 Output Voltage: 0.2 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034173-TPS54972PWP
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4 V to 6 V
Number of Outputs: 1
Output Voltage: 0.2 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS54972PWP - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 16A, 762kHz Switching Freq-Max, PDSO28

Switching Regulator, Voltage-mode, 16A, 762kHz Switching Freq-Max, PDSO28

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-TPS54972PWP 034173-TPS54972PWP TPS54972PWP
Product Name HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWP
Output Voltage Type Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; 28-HTSSOP SSOP; Other; HTSSOP28
Output Voltage 2.5 volts 0.2000 to 3.3 volts
IOUT 9 amps
Unlock Full Specs
to access all available technical data