Manufacturer: Texas Instruments
Win Source Part Number: 797977-TPS54377RHFT
Series: SWIFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS54377
Output Voltage: 0.891V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (5x4)
Output Voltage MAX: 5.4V
Input Voltage MIN: 3V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX16961RAUEA/V+T; MAX16961RAUEB/V+T ; MAX16961RAUEC/V+T ; MAX16961SAUEB/V+T;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Switching Regulator, Voltage-mode, 7.5A, 1600kHz Switching Freq-Max, PQCC24
3A DC/DC Converter, 3V-6V In, 1.6MHz, VQFN Product overview: TPS54377RHFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 3V, 6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3V, 6V, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS54377RHFT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 3A 24-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 24VQFN
IC REG BUCK ADJ 3A 24VQFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 797977-TPS54377RHFT | TPS54377RHFT | 739-TPS54377RHFT | 296-22632-2-ND | TPS54377RHFT | TPS54377RHFT | TPS54377RHFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54377RHFT | 3A 3V 6V VQFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck; Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; LCC24 | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8910 volts | 3.3 volts | 0.8910 to 5.4 volts | 0.8910 to 5.4 volts | 0.8910 volts |