Manufacturer: Texas Instruments
Win Source Part Number: 900799-TPS54162QPWPR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 20-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 900799-TPS54162QPWPRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54162QPWPRQ1 |
| Package Type | SSOP; Other; 20-HTSSOP |