The TPS51217 is a synchronous step-down controller designed for notebook power supplies, supporting input voltages from 3 V to 28 V and output currents up to 20 A with a fixed 340 kHz switching frequency. It features adaptive on-time D-CAP™ mode, a 0.6 V reference, dynamic output voltage change capability, and integrated overvoltage, undervoltage, and overcurrent protection. The device operates from -40°C to 85°C and is packaged in a 10-pin SON with an exposed thermal pad. It requires an external 5 V supply and includes built-in output discharge and power-good output.
3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode, 340kHz for Notebook Power 10-WSON -40 to 85
Switching Regulator, Voltage-mode, 20A, 368kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 033985-TPS51217DSCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 340kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
IC REG CTRLR BUCK 10WSON
Switching Controllers 3-28V Input 20A Synch St Down Cntrlr
IC REG CTRLR BUCK 10WSON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51217DSCT | TPS51217DSCT | 033985-TPS51217DSCT | 296-24597-1-ND | TPS51217DSCT | TPS51217DSCT | 815-TPS51217DSCT | TPS51217DSCT |
| Product Name | TPS51217 3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode, 340kHz for Notebook Power | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51217DSCT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 10WSON | DC DC Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; WSON | Other; WSON10 | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Power Good,Enable,Dynamic Voltage Scaling,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | ||||
| Output Voltage | 0.6000 to 2.6 volts | 2.6 volts | ||||||
| IOUT | 20 amps | 20 amps |