Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61003DGS TPS61003DGS

Description
Manufacturer: Texas Instruments Win Source Part Number: 055664-TPS61003DGS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 2.5V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 0.8V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055664-TPS61003DGS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 2.5V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 0.8V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61003DGS - 055664-TPS61003DGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61003DGS
055664-TPS61003DGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61003DGS 055664-TPS61003DGS
Manufacturer: Texas Instruments Win Source Part Number: 055664-TPS61003DGS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Up Maximum Input Voltage: 2.5V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 0.8V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055664-TPS61003DGS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 2.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS61003DGS - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10

Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-3220-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-3220-5-ND
Voltage Regulators - DC DC Switching Regulators 296-3220-5-ND
"Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61003DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61003DGS
Voltage Regulators - DC DC Switching Regulators TPS61003DGS
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61003DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61003DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61003DGS
IC REG BOOST 2.5V 1.3A 10VSSOP

IC REG BOOST 2.5V 1.3A 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 055664-TPS61003DGS TPS61003DGS 296-3220-5-ND TPS61003DGS TPS61003DGS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61003DGS Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SSOP; Other; 10-VSSOP SSOP; Other; TSSOP10 Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Maturity; Active Obsolete Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Switching Regulators - 1671973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 81 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2166ACPZ-R7 - 910659-ADP2166ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 24-LFCSP (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details