1.3A SWITCHING REGULATOR, 840kHz SWITCHING FREQ-MAX, PDSO10, GREEN, PLASTIC, MSOP-10 Product overview: TPS61004DGSR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 840kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 840kHz, MSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61004DGSR can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10
IC REG LINEAR SWITCHING REG
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TPS61004DGSR | TPS61004DGSR | TPS61004DGSR |
| Product Name | 1.3A 840kHz MSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; MSOP | SSOP; Other; TSSOP10 | |
| Output Voltage | 2.8 volts | 2.8 volts | |
| IOUT | 0.1000 amps | 1.3 amps | |
| VIN | 2.8 volts |