Rochester Electronics Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Negative Standard Regulator, 2.23V Min, 30V Max, BIPolar | |
| Adjustable Positive LDO Regulator, 1.176V Min, 1.212V Max, 0.5V Dropout, BIPolar, PSSO5 | |
| Adjustable Positive LDO Regulator, 1.2V Min, 2.5V Max, 0.45V Dropout, BIPolar, PSFM5 | |
| Adjustable Positive LDO Regulator, 1.2V Min, 6V Max, 0.45V Dropout, BIPolar, PSSO5 | |
| Adjustable Positive LDO Regulator, 1.2V Min, 6V Max, 0.5V Dropout, BIPolar, PSSO5 | |
| Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3 | |
| Fixed Negative Standard Regulator, 12V, BIPolar, PSSO2 | |
| Fixed Negative Standard Regulator, 12V, BIPolar, PSSO3 | |
| Fixed Negative Standard Regulator, 15V, BIPolar, PSSO2 | |
| Fixed Negative Standard Regulator, 20V, BIPolar, PSSO2 | |
| Fixed Negative Standard Regulator, 24V, BIPolar, PSSO2 | |
| Fixed Negative Standard Regulator, 5V, BIPolar, PSFM3 | |
| Fixed Negative Standard Regulator, 6V, BIPolar, PSSO2 | |
| Fixed Negative Standard Regulator, 8V, BIPolar, PSFM3 | |
| Fixed Negative Standard Regulator, 8V, BIPolar, PSSO2 | |
| Fixed Positive LDO Regulator, 1.5V, 0.45V Dropout, BIPolar, PSFM5 | |
| Fixed Positive LDO Regulator, 1.5V, 0.45V Dropout, BIPolar, PSSO5 | |
| Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, BIPolar, PSFM5 | |
| Fixed Positive LDO Regulator, 1.5V, 0.5V Dropout, BIPolar, PSSO5 | |
| Fixed Positive LDO Regulator, 2.1V, 0.45V Dropout, BIPolar, PSFM5 | |
| Fixed Positive LDO Regulator, 2.1V, 0.45V Dropout, BIPolar, PSSO5 | |
| Fixed Positive LDO Regulator, 2.1V, 0.5V Dropout, BIPolar, PSFM5 | |
| Fixed Positive LDO Regulator, 2.1V, 0.5V Dropout, BIPolar, PSSO5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.45V Dropout, BIPolar, PSFM5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.45V Dropout, BIPolar, PSSO5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BIPolar, PSFM5 | |
| Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, BIPolar, PSSO5 | |
| Fixed Positive Standard Regulator, 10V, BIPolar, PSSO3 | |
| Fixed Positive Standard Regulator, 12V, BIPolar, PDSO8 | |
| Fixed Positive Standard Regulator, 12V, BIPolar, PSFM3 | |
| Fixed Positive Standard Regulator, 12V, BIPolar, PSSO3 | |
| Fixed Positive Standard Regulator, 15V, BIPolar, PDSO8 | |
| Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3 | |
| Fixed Positive Standard Regulator, 15V, BIPolar, PSSO3 | |
| Fixed Positive Standard Regulator, 2.6V, BIPolar, PBCY3 | |
| Fixed Positive Standard Regulator, 2.6V, BIPolar, PDSO8 | |
| Fixed Positive Standard Regulator, 24V, BIPolar, PSFM3 | |
| Fixed Positive Standard Regulator, 24V, BIPolar, PSSO3 | |
| Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3 | |
| Fixed Positive Standard Regulator, 5V, BIPolar, PDSO8 | |
| Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3 | |
| Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3 | |
| Fixed Positive Standard Regulator, 6.2V, BIPolar, PBCY3 | |
| Fixed Positive Standard Regulator, 6.2V, BIPolar, PSSO3 | |
| Fixed Positive Standard Regulator, 8V, BIPolar, PBCY3 | |
| Fixed Positive Standard Regulator, 8V, BIPolar, PDSO8 | |
| Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3 | |
| Fixed Positive Standard Regulator, 8V, BIPolar, PSSO3 | |
| Fixed Positive Standard Regulator, 9V, BIPolar, PSSO2 | |
| Linear Regulator | |
| Regulator, 1 Output, BIPolar | |
| Switched Capacitor Regulator, 1160kHz Switching Freq-Max, PDSO14 | |
| Switching Regulator, 10A, 4300kHz Switching Freq-Max, Hybrid, PXMA20 | |
| Switching Regulator, Current-mode, 6A, 52kHz Switching Freq-Max, BIPolar, PSSO5 | |
| Switching Regulator, Current-mode, 6A, 62kHz Switching Freq-Max, BIPolar, PSSO5 | |
| Switching Regulator, Voltage-mode, 0.5A, 4400kHz Switching Freq-Max | |
| Switching Regulator, Voltage-mode, 10A, 4300kHz Switching Freq-Max, Hybrid, PXMA20 | |
| UA78L 100-mA, 30-V VIN positive-voltage linear regulators | |
| UA78M05 - Fixed Volt Regulator | |
| UA79 1.5-A, -25-V, Negative Linear Voltage Regulators | |
| UA7905 - 1.5A, -25-, Negative Linear Voltage Regulators | |
| UA79M 0.5-A, -25-V, Negative Linear Voltage Regulators | |
| UC2573 Buck Pulse Width Modulator Stepdown Voltage Regulator | |
| UC285 5A, Fast Transient Response, Low-Dropout Regulator | |
| UC2854B Enhanced High Power Factor Pre-regulator | |
| UC2855A High Performance Power Factor Pre-regulator | |
| UC2855B High Performance Power Factor Pre-regulator | |
| UC382 3-A, Fast LDO Linear Regulator |
| << Prev | Next >> |