Rochester Electronics Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47
Product Name Notes
5V Voltage Regulator
Adjustable Positive LDO Regulator, 0.6V Dropout, BICMOS, PSSO5
Adjustable Positive LDO Regulator, 1.25V Min, 5V Max, 0.6V Dropout, BICMOS, PDSO8
Adjustable Positive LDO Regulator, 1.25V Min, 7V Max, 0.6V Dropout, BICMOS, PSSO5
Adjustable Positive LDO Regulator, 1.2V Min, 6V Max, 0.49V Dropout, BIPolar, PSFM5
Adjustable Positive LDO Regulator, 1.2V Min, 8.5V Max, 0.6V Dropout, BICMOS, PSFM5
Adjustable Positive LDO Regulator
ADJUSTABLE PRECISION SHUNT REGULATOR
Fixed Negative LDO Regulator, 12V, 0.2V Dropout, BCDMOS, PDSO8
Fixed Positive LDO Regulator, 1.5V, 0.49V Dropout, BIPolar, PSFM5
Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3
Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3
Fixed Positive LDO Regulator, 2.1V, 0.5V Dropout, BIPolar, PSFM5
Fixed Positive LDO Regulator, 2.1V, 0.5V Dropout, BIPolar, PSSO5
Fixed Positive LDO Regulator, 3.3V, 0.5V Dropout, BICMOS, PDSO8
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, BICMOS, PSFM3
Fixed Positive LDO Regulator, 3.3V, 1V Dropout, BICMOS, PSSO3
Fixed Positive LDO Regulator, 3V, 1V Dropout, BICMOS, PSSO3
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BICMOS, PDSO8
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PSFM3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSIP3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout
Fixed Positive LDO Regulator, 5V, 1V Dropout, BIPolar, PSFM3
Fixed Positive LDO Regulator, 5V, 1V Dropout
Fixed Positive LDO Regulator, 9V, 1V Dropout, BIPolar, PSFM3
Power Factor Controller With Post Regulator, Current-mode, 1.2A, 200kHz Switching Freq-Max, BICMOS, PDIP20
Power Factor Controller With Post Regulator, Current-mode, 1.2A, 200kHz Switching Freq-Max, BICMOS, PDSO20
Power Factor Controller With Post Regulator, Current-mode, 1A, BICMOS, PDIP20
Power Factor Controller With Post Regulator, Current-mode, 1A, BICMOS, PDSO20
Switching Regulator, 2000kHz Switching Freq-Max, PQCC48
Switching Regulator, CMOS, PQCC64
Switching Regulator, Current-mode, 0.2A, 200kHz Switching Freq-Max, BICMOS, PDIP8
Switching Regulator, Current-mode, 0.715A, 500kHz Switching Freq-Max, CMOS, PDSO8
Switching Regulator, Voltage-mode, 15A, 2000kHz Switching Freq-Max, PQCC40
UC385 Fast Transient Response, 5A, Low-Dropout Regulator
UC3854 High Power Factor Preregulator
UC3855A High Performance Power Factor Pre-regulator
UC3855A High Performance Power Factor Preregulator
UC3855B High Performance Power Factor Preregulator
UCC2818 BiCMOS Power Factor Preregulator
UCC2819A BiCMOS Power Factor Pre-regulator
UCC381 1A, Low-Dropout Linear Regulator
UCC3817 BiCMOS Power Factor Pre-regulator
UCC3818 BiCMOS Power Factor Pre-regulator
UCC3818A BiCMOS Power Factor Pre-regulator
UCC3819A BiCMOS Power Factor Pre-regulator
UCC383 Low-Dropout, 3A, Linear Regulators
UCC384 Low-Dropout, 0.5-A, Negative Linear Regulator
UPC2409AHF Fixed Positive LDO Regulator, 9V, 1V Dropout
UPC24A05HF Fixed Positive LDO Regulator, 5V, 1V Dropout

<< Prev Next >>