Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS61004DGSR TPS61004DGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900844-TPS61004DGSR Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900844-TPS61004DGSR Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS61004DGSR - 900844-TPS61004DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS61004DGSR
900844-TPS61004DGSR
PMIC - PMIC - Voltage Regulators - Linear - TPS61004DGSR 900844-TPS61004DGSR
Manufacturer: Texas Instruments Win Source Part Number: 900844-TPS61004DGSR Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900844-TPS61004DGSR
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS61004DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS61004DGSR
PMIC - Voltage Regulators - Linear TPS61004DGSR
IC REG LINEAR SWITCHING REG

IC REG LINEAR SWITCHING REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 900844-TPS61004DGSR TPS61004DGSR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS61004DGSR PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear Regulator with 50 V Load Dump and Short-to-Battery Protection - A4481KLJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 8-Pin SOIC
View Details
6 suppliers
PMIC - Voltage Regulators - Linear - ADP3331ART-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details