The TPS61010DRCR is a high-efficiency boost converter designed for applications powered by single or dual-cell batteries, such as nickel-cadmium, nickel-metal hydride, or alkaline batteries. It features an integrated synchronous rectifier that achieves power conversion efficiency greater than 95%. The device can start up into a full load with supply voltages as low as 0.9 V and operates down to 0.8 V, providing an output current of 200 mA. The output voltage is adjustable from 1.5 V to a maximum of 3.3 V using an external resistor divider or can be fixed internally. The TPS61010DRCR includes a power-save mode for improved efficiency at low output currents and an autodischarge function that discharges the output capacitor during shutdown, which is beneficial for preventing residual voltage issues in sensitive applications. The device is packaged in a compact 10-pin QFN format, making it suitable for space-constrained designs. It also incorporates a low-battery comparator and a built-in antiringing switch to enhance performance. This product is ideal for portable medical devices, wireless headsets, and other battery-operated products.
Manufacturer: Texas Instruments
Win Source Part Number: 099044-TPS61010DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.07A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 0.8V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.07A (Switch) 10-VFDFN Exposed Pad
Switching Regulator, Current-mode, 1.3A, 780kHz Switching Freq-Max, PDSO10
1.3A SWITCHING REGULATOR, 780kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, GREEN, PLASTIC, SON-10 Product overview: TPS61010DRCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 780kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 780kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61010DRCR can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Adjustable 1.5V 1 Output 1.07A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 1.07A 10VSON
IC REG BOOST ADJ 1.07A 10VSON
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 099044-TPS61010DRCR | 296-21158-2-ND | TPS61010DRCR | 739-TPS61010DRCR | TPS61010DRCR | TPS61010DRCR | TPS61010DRCR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61010DRCR | Voltage Regulators - DC DC Switching Regulators | 1.3A 780kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; SOLCC10 | Other; VSON | Other; 10-VFDFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |