The TPS51367 is a 22-V input, 12-A integrated FET synchronous buck converter with ultra-low quiescent mode for extended battery life during standby, designed for point-of-load applications such as notebook VCCIO and DDR memory rails. It operates with a switching frequency of 400 kHz or 800 kHz, features a programmable soft-start, powergood output, and comprehensive fault protection including overcurrent, overvoltage, undervoltage, and thermal shutdown. The device is packaged in a 28-pin VQFN-CLIP (RVE) package measuring 3.5 mm × 4.5 mm with a 0.4-mm pitch and 1-mm height, and is specified for operation from -10°C to 85°C.
22-V Input, 12-A Integrated FET Converter with Ultra-Low Quiescent 28-VQFN-CLIP -10 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 12A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 12A 28-VFQFN Exposed Pad
Switching Regulator, Voltage-mode, 12A, 800kHz Switching Freq-Max, PQCC28
22V, 12A DC/DC Converter, VQFN, 1.5-2V Adj Out Product overview: TPS51367RVET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 12A, 2V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 22V, 12A, 2V, VQFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51367RVET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272520-TPS51367RVET
Series: D-CAP2
Packaging: Reel - TR
Operating Temperature Range: -10°C ~ 85°C (TA)
Package: 28-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz, 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: TPS51367
Output Voltage: 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN-CLIP (4.5x3.5)
Output Voltage MAX: 2V
Input Voltage MIN: 3V
Voltage Input MAX: 22V
Introduction Date: March 24, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ/PROG 12A 28VQFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 12A 28-VFQFN Exposed Pad
IC REG BUCK ADJ 12A 28VQFN
IC REG BUCK ADJ/PROG 12A 28VQFN
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51367RVET | 296-39404-2-ND | TPS51367RVET | 739-TPS51367RVET | 1272520-TPS51367RVET | TPS51367RVET | TPS51367RVET | TPS51367RVET | TPS51367RVET |
| Product Name | TPS51367 22-V Input, 12-A Integrated FET Converter with Ultra-Low Quiescent | Voltage Regulators - DC DC Switching Regulators | 22V 12A 2V VQFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51367RVET | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; VQFN-CLIP | Other; 28-VFQFN Exposed Pad | Other; VQFN-CLIP28 | Other; VQFN | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 2 volts | 0.6000 to 2 volts | 2 volts | 0.6000 to 1.5 volts | 0.6000 volts | 0.6000 to 2 volts | 0.6000 volts |