Rochester Electronics Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47
Product Name Notes
12V Positive Voltage Regulator
24V Positive Voltage Regulator
5V Positive Voltage Regulator
Fixed Negative Standard Regulator, 12V, BIPolar, PSFM3
Fixed Negative Standard Regulator, 5V, BIPolar, PSFM3
Fixed Negative Standard Regulator, 8V, BIPolar, PSFM3
Fixed Negative Standard Regulator
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5
Fixed Positive LDO Regulator, 10V, 1V Dropout
Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3
Fixed Positive LDO Regulator, 12V, 1V Dropout
Fixed Positive LDO Regulator, 2.5V, PMOS, PDSO20
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PSSO2
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout
Fixed Positive LDO Regulator, 3.3V, 1V Dropout
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO2
Fixed Positive LDO Regulator, 5V, 1V Dropout, BIPolar, PSFM3
Fixed Positive LDO Regulator, 5V, 1V Dropout
Fixed Positive LDO Regulator, 8V, 1V Dropout
Fixed Positive LDO Regulator
Fixed Positive Standard Regulator, 10V, BIPolar, PSSO3
Fixed Positive Standard Regulator, 10V
Fixed Positive Standard Regulator, 12V, BIPolar, PSSO3
Fixed Positive Standard Regulator, 15V, BIPolar, PSFM3
Fixed Positive Standard Regulator, 24V, BIPolar, PSFM3
Fixed Positive Standard Regulator, 5V
Fixed Positive Standard Regulator, 7V
Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3
Fixed Positive Standard Regulator, 8V
IC VOLTAGE MONITOR Dual 8-SOIC
Nagative Voltage Adjustable Regulator
Positive Voltage Regulator
Regulator, 1 Output, BIPolar
UPC29L05T Fixed Positive LDO Regulator, 5V, 0.3V Dropout

<< Prev