Manufacturer: Texas Instruments
Win Source Part Number: 852523-TPS54260QDRCR
Series: Automotive, AEC-Q100, Eco-Mode™
Features: Switching Regulator IC Output
Package: Bulk
Family Name: TPS54260
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 852523-TPS54260QDRCRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54260QDRCRQ1 |
| Package Type | Other; Bulk |