Manufacturer: Texas Instruments
Win Source Part Number: 900783-TPS53127RGER
Series: D-CAP2™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-VQFN (4x4)
Package: Bulk
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 24V
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 900783-TPS53127RGER |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53127RGER |
| Package Type | Other; 24-VQFN (4x4) |