Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1PHPR TPS65218B1PHPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847792-TPS65218B1PHP R Features: series Voltage Regulator IC Output Package: Bulk Family Name: TPS65218 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847792-TPS65218B1PHP R Features: series Voltage Regulator IC Output Package: Bulk Family Name: TPS65218 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1PHPR - 847792-TPS65218B1PHPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1PHPR
847792-TPS65218B1PHPR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1PHPR 847792-TPS65218B1PHPR
Manufacturer: Texas Instruments Win Source Part Number: 847792-TPS65218B1PHP R Features: series Voltage Regulator IC Output Package: Bulk Family Name: TPS65218 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 847792-TPS65218B1PHPR
Features: series Voltage Regulator IC Output
Package: Bulk
Family Name: TPS65218
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 847792-TPS65218B1PHPR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65218B1PHPR
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

2.85V 0.3A SOT-23 LDO Voltage Regulator IC - 699-AAT3238IGU-2.85-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Voltage Regulators - 1900195P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 3.50E-5 amps
View Details