Manufacturer: Texas Instruments
Win Source Part Number: 937285-TPS40077PWPG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-HTSSOP
Package: Tube
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 28V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 937285-TPS40077PWPG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40077PWPG4 |
| Package Type | SSOP; Other; 16-HTSSOP |