3.3-V/5-V Input, D-CAP+? Mode Synchronous Step-Down Integrated FETs Converter With 2-Bit VID 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081661-TPS51462RGER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 700kHz, 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 0.675V, 0.725V, 0.8V, 0.85V, 0.9V
Minimum Input Voltage: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Programmable 0.675V, 0.725V, 0.8V, 0.85V, 0.9V 1 Output 6A 24-VFQFN Exposed Pad
Switching Regulator, Voltage-mode, 6A, 1000kHz Switching Freq-Max, PQCC24
IC REG BUCK PROG 6A 24VQFN
Buck Switching Regulator IC Positive Programmable 0.675V, 0.725V, 0.8V, 0.85V, 0.9V 1 Output 6A 24-VFQFN Exposed Pad
IC REG BUCK PROG 6A 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51462RGER | 081661-TPS51462RGER | TPS51462RGER-ND | TPS51462RGER | TPS51462RGER | TPS51462RGER | TPS51462RGER |
| Product Name | TPS51462 3.3-V/5-V Input, D-CAP+? Mode Synchronous Step-Down Integrated FETs Converter With 2-Bit VID | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51462RGER | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; VQFN24 | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 2 volts | 0.6750 to 0.9000 volts | 0.6750 to 0.9000 volts | 0.6750 to ? volts | 0.6750 volts |