3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 2.5V Output 20-HTSSOP
Switching Regulator, Voltage-mode, 6A, 762kHz Switching Freq-Max, PDSO20
IC REG BCK 2.5V 3A SYNC 20HTSSOP
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Rochester Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54315PWPG4 | TPS54315PWPG4 | 815-TPS54315PWPG4 | TPS54315PWPG4 |
| Product Name | TPS54315 3V to 6V Input, 3A Synchronous Step-Down SWIFT? Converter with 2.5V Output | IC REG BCK 2.5V 3A SYNC 20HTSSOP | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; HTSSOP | SSOP; Other; TSSOP20 | SSOP; Other; HTSSOP EP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 to ? volts |