Texas Instruments High-Performance Analog Dual 3.0V 3.3V 20mA Voltage Regulator IC TPS60303DGS

Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85 Product overview: TPS60303DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.0V, 3.3V, 20mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.0V, 3.3V, 20mA, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60303DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85 Product overview: TPS60303DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.0V, 3.3V, 20mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.0V, 3.3V, 20mA, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60303DGS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.0V 3.3V 20mA Voltage Regulator IC
739-TPS60303DGS
Dual 3.0V 3.3V 20mA Voltage Regulator IC 739-TPS60303DGS
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85 Product overview: TPS60303DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.0V, 3.3V, 20mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.0V, 3.3V, 20mA, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60303DGS can be used for catalog matching and distributor lookup.

Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85 Product overview: TPS60303DGS from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.0V, 3.3V, 20mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.0V, 3.3V, 20mA, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60303DGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGS - 900840-TPS60303DGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGS
900840-TPS60303DGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGS 900840-TPS60303DGS
Manufacturer: Texas Instruments Win Source Part Number: 900840-TPS60303DGS Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TPS603 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900840-TPS60303DGS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS603
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - TPS60303DGS - Rochester Electronics
Newburyport, MA, United States
Switched Capacitor Regulator, 0.04A, 900kHz Switching Freq-Max, PDSO10

Switched Capacitor Regulator, 0.04A, 900kHz Switching Freq-Max, PDSO10

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60303DGS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60303DGS-ND
Voltage Regulators - DC DC Switching Regulators TPS60303DGS-ND
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60303DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60303DGS
Voltage Regulators - DC DC Switching Regulators TPS60303DGS
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60303DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60303DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60303DGS
IC REG CHARGE PUMP 2VIN 10VSSOP

IC REG CHARGE PUMP 2VIN 10VSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-TPS60303DGS 900840-TPS60303DGS TPS60303DGS TPS60303DGS-ND TPS60303DGS TPS60303DGS
Product Name Dual 3.0V 3.3V 20mA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS60303DGS Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; VSSOP SSOP; Other; 10-VSSOP SSOP; Other; TSSOP10 Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 3.6 volts 2 to 3 volts 2 to ? volts 2 volts
IOUT 0.0200 amps 0.0200 to 0.0400 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps
Dropout Voltage 0.2000 volts
IQ 3.50E-5 amps
Unlock Full Specs
to access all available technical data