Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TPS54218ARTER TPS54218ARTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 900800-TPS54218ARTER Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900800-TPS54218ARTER Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS54218ARTER - 900800-TPS54218ARTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS54218ARTER
900800-TPS54218ARTER
PMIC - PMIC - Voltage Regulators - Linear - TPS54218ARTER 900800-TPS54218ARTER
Manufacturer: Texas Instruments Win Source Part Number: 900800-TPS54218ARTER Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900800-TPS54218ARTER
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS54218ARTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS54218ARTER
PMIC - Voltage Regulators - Linear TPS54218ARTER
IC REG LINEAR SWITCHING REG

IC REG LINEAR SWITCHING REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 900800-TPS54218ARTER TPS54218ARTER
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS54218ARTER PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP667AR-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Battery Chargers - BQ24022DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details