The TPS61010 is a high-efficiency boost converter designed for single- or dual-cell battery-powered applications, supporting output currents up to 200 mA from supply voltages as low as 0.9 V. It features a synchronous rectifier for efficiencies above 95%, automatic power save mode for light loads, and an integrated low-battery comparator. The device operates from a 0.8 V to 5.5 V input, with an adjustable output voltage ranging from 1.5 V to 3.3 V via an external resistor divider. It is packaged in a 10-pin VSSOP measuring 3.00 mm × 3.00 mm and supports an operating temperature range of -40°C to 85°C. The converter disables the load from the battery during shutdown and includes an autodischarge function for the output capacitor.
Low Input Voltage Synchronous Boost Converter with Adjustable Output 10-VSSOP -40 to 85
Switching Regulator, Current-mode, 1.3A, 780kHz Switching Freq-Max, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1272734-TPS61010DGSG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Texas Instruments | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61010DGSG4 | TPS61010DGSG4 | 1272734-TPS61010DGSG4 |
| Product Name | TPS61010 Low Input Voltage Synchronous Boost Converter with Adjustable Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61010DGSG4 | |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; VSSOP | SSOP; Other; TSSOP10 | |
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good | ||
| Output Voltage | 1.5 to 3.3 volts |