Manufacturer: Texas Instruments
Win Source Part Number: 937293-TPS61281AYFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Package: Bulk
Package: 16-UFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-DSBGA (1.67x1.67)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 937293-TPS61281AYFFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61281AYFFR |
| Package Type | Other; 16-DSBGA (1.67x1.67) |