"Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Regulator, Current-mode, 1.3A, 840kHz Switching Freq-Max, PDSO10
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST 2.8V 1.3A 10VSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-3221-5-ND | TPS61004DGS | TPS61004DGS | TPS61004DGS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; TSSOP10 | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Output Voltage | 2.8 volts | 2.8 to ? volts | 1 volts | |
| IOUT | 1.3 amps | 1.3 amps |