Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59640RSLT TPS59640RSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900837-TPS59640RSLT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel IMVP-7 Voltage Regulator IC 2 Output 48-VQFN (6x6) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900837-TPS59640RSLT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel IMVP-7 Voltage Regulator IC 2 Output 48-VQFN (6x6) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59640RSLT - 900837-TPS59640RSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59640RSLT
900837-TPS59640RSLT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59640RSLT 900837-TPS59640RSLT
Manufacturer: Texas Instruments Win Source Part Number: 900837-TPS59640RSLT Series: D-CAP+™ Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel IMVP-7 Voltage Regulator IC 2 Output 48-VQFN (6x6) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900837-TPS59640RSLT
Series: D-CAP+™
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Intel IMVP-7 Voltage Regulator IC 2 Output 48-VQFN (6x6)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (6x6)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 900837-TPS59640RSLT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59640RSLT
Package Type Other; 48-VQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1826772 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details