Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59621RHAR TPS59621RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900835-TPS59621RHAR Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel IMVP-6.5™ Voltage Regulator IC 1 Output 40-VQFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900835-TPS59621RHAR Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel IMVP-6.5™ Voltage Regulator IC 1 Output 40-VQFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59621RHAR - 900835-TPS59621RHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59621RHAR
900835-TPS59621RHAR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59621RHAR 900835-TPS59621RHAR
Manufacturer: Texas Instruments Win Source Part Number: 900835-TPS59621RHAR Operating Temperature Range: -40°C ~ 105°C Features: series Controller, Intel IMVP-6.5™ Voltage Regulator IC 1 Output 40-VQFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900835-TPS59621RHAR
Operating Temperature Range: -40°C ~ 105°C
Features: series Controller, Intel IMVP-6.5™ Voltage Regulator IC 1 Output 40-VQFN (6x6)
Package: Bulk
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 900835-TPS59621RHAR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS59621RHAR
Package Type Other; 40-VQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

5V 100MA SOT23 Voltage Regulator IC - 739-AAT3110IGU-5.0-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KEJTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
6 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1922256 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details