Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWPR TPS54972PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 121721-TPS54972PWPR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4 V to 6 V Number of Outputs: 1 Output Voltage: 0.2 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 121721-TPS54972PWPR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4 V to 6 V Number of Outputs: 1 Output Voltage: 0.2 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWPR - 121721-TPS54972PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWPR
121721-TPS54972PWPR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWPR 121721-TPS54972PWPR
Manufacturer: Texas Instruments Win Source Part Number: 121721-TPS54972PWPR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4 V to 6 V Number of Outputs: 1 Output Voltage: 0.2 V to 3.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121721-TPS54972PWPR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4 V to 6 V
Number of Outputs: 1
Output Voltage: 0.2 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
HTSSOP Power Management IC
750-TPS54972PWPR
HTSSOP Power Management IC 750-TPS54972PWPR
9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWPR can be used for catalog matching and distributor lookup.

9-A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54972PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54972PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS54972PWPR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 16A, 762kHz Switching Freq-Max, PDSO28

Switching Regulator, Voltage-mode, 16A, 762kHz Switching Freq-Max, PDSO28

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS54972PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS54972PWPR
PMIC - Voltage Regulators - Special Purpose TPS54972PWPR
IC REG CONV DDR 1OUT 28HTSSOP

IC REG CONV DDR 1OUT 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 121721-TPS54972PWPR 750-TPS54972PWPR TPS54972PWPR TPS54972PWPR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54972PWPR HTSSOP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 28-HTSSOP Other; HTSSOP SSOP; Other; HTSSOP28
Special Features Multiple Outputs
Output Voltage 0.2000 to 3.3 volts 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data