Switching Regulator, Voltage-mode, 12A, 762kHz Switching Freq-Max, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 1272661-TPS54872PWPR
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: 0.2 V ~ 3.3 V
Voltage - Input: 4 V ~ 6 V
Number of Outputs: 1
Family Name: TPS54872
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Alternative Parts (Cross-Reference): MAX16962SAUEA/V+; MAX17515ELI+; MAX16962RATEA/V+;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
8A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54872PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8A, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54872PWPR can be used for catalog matching and distributor lookup.
IC REG CONV DDR 1OUT 28HTSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54872PWPR | 1272661-TPS54872PWPR | 750-TPS54872PWPR | TPS54872PWPR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54872PWPR | 8A HTSSOP Power Management IC | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | SSOP; Other; TSSOP28 | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; HTSSOP | |
| Life Cycle Stage | Obsolete | |||
| Special Features | Multiple Outputs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |