3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output 28-HTSSOP -40 to 125
TPS54613 - Switching Regulator, Voltage-mode, 12A, 762kHz Switching Freq-Max
Manufacturer: Texas Instruments
Win Source Part Number: 213380-TPS54613PWPG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK 1.5V 6A 28HTSSOP
IC REG BUCK 1.5V 6A 28HTSSOP
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54613PWPG4 | TPS54613PWPG4 | 213380-TPS54613PWPG4 | TPS54613PWPG4-ND | TPS54613PWPG4 | TPS54613PWPG4 | TPS54613PWPG4 |
| Product Name | TPS54613 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 1.5V Output | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54613PWPG4 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; TSSOP28 | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |