TE Connectivity Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : 1.27 MM [.05 INCH ]... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 3.4 MM [.135 INCH ] Terminal Orientation :... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 21 - 19... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 20 - 18... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Unplated Dimensions Aluminum Wire Size (AWG) : 28 - 25... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size... | |
| Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating... | |
| Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150 Configuration Features Connection Capacity : Single Stud Hole : Yes Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Product Weight (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Product Weight (G) : 1 Contact Features Barrel Type : Open Dimensions Outside Diameter (MM) : 3.68 Product... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Coax... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Product Weight (G) : 1 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : .726 G [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel... | |
| Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Product Length : 10.31 MM [.406 INCH ] Recovered Inside Diameter :... | |
| Body Features Insulation Material : Modified Polyvinylidene Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 21.7 MM [.855 INCH ] Industry Standards Government Qualified Splice :... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab... | |
| Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Phosphor Bronze Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating... | |
| Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Quick Disconnect... | |
| Body Features Plating Material : Tin Splice Material : Brass Weight per Piece (G) : .414 Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Contact Plating... | |
| Body Features Plating Material : Unplated Primary Product Material : Brass Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Contact Features Barrel Type : Open Dimensions... | |
| Body Features Primary Product Color : Black - Green Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.78 MM [.07 INCH ] Product Length : 36.8 MM [1.45 INCH ] Wire Size (CMA) :... | |
| Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 2.54 MM [.1 INCH ] Product Length : 36.8 MM [1.45 INCH ] Wire Size (CMA) :... | |
| Body Features Primary Product Color : Blue Dimensions Accepts Wire Insulation Diameter Range : 1.78 MM [.07 INCH ] Overall Product Length : 26.67 MM [1.05 INCH ] Wire Size (CMA) : 320 - 1510 Product Type Features Sealable : No... | |
| Body Features Primary Product Color : Blue Dimensions Compatible Insulation Diameter Range : 1.78 MM [.07 INCH ] Product Length : 26.67 MM [1.05 INCH ] Recovered Inside Diameter : .64 MM [.025 INCH ] Wire Size (CMA) : 320 - 1510 Product Type... | |
| Body Features Primary Product Color : Red Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM [4.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26... | |
| Body Features Primary Product Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter :... | |
| Body Features Product Weight (G) : .247 Splice Features : Serrated Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material :... | |
| Body Features Product Weight : .796 G [.028 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter Range : 2.67... | |
| Body Features Product Weight : .96 G [.0338 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter Range : 2.67... | |
| Body Features Splice Features : Serrated Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material :... | |
| Body Features Splice Features : Serrated Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Terminal Plating... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .041 G [.001 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .044 G [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .047 G [.002 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .075 G [.003 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .105 G [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .107 G [.004 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .109 G [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .11 G [.004 OZ ] Configuration Features Number of Serrations : 3 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .147 G [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .158 G [.01 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .16 G [.01 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .16 G [.01 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .176 G [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .176 G [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Splice Capacity : 3 Strip Orientation :... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .179 G [.01 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .181 G [.01 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .185 G [.007 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .187 G [.007 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .2 G [.007 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .238 G [.01 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .293 G [.01 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .302 G [.011 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .304 G [.011 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .312 G [.011 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .385 G [.014 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .453 G [.016 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .459 G [.016 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Splice Capacity : 2 Strip... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .468 G [.017 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .502 G [.018 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .52 G [.018 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .577 G [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .577 G [.02 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .625 G [.022 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .629 G [.022 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : .761 G [.03 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact... | |
| Body Features Splice Features : Serrated Terminal & Contact Weight : 1.136 G [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open... | |
| Body Features Terminal & Contact Weight : .399 G [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material :... | |
| Body Features Terminal & Contact Weight : .66 G [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .732 G [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Terminal & Contact Weight : .839 G [.03 OZ ] Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter... | |
| Body Features Terminal & Contact Weight : 1.302 G [.046 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight... | |
| Body Features Weight per Piece : .261 G [.0092 OZ ] Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating... | |
| Body Features Weight per Piece : .299 G [.0105 OZ ] Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Ring Tongue... | |
| Body Features Weight per Piece : .65 G [.0229 OZ ] Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness (MICIN) : 80 Contact Shape... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Shape... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM [.156 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM [.084 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Diameter : 3.96 MM [.156 INCH ] Contact... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Length : 25.4 MM [1 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 4.83 MM [.19 INCH ] Contact Shape & Form : Square Crimp Wire Terminal Type :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.03 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.77 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.17 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 3.3 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.01 MM [.04 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.69 MM [.106 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.77 MM [.109 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM [.156 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM [.18 INCH ] Terminal Orientation : Straight Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Length : 14.5 MM [.571 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 14 Contact Length : 14.3 MM [.563 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 14 Contact Length : 15.3 MM [.602 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 14 Contact Length : 21.7 MM [.854 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 14 Contact Length : 24.15 MM [.951 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Length : 23.5 MM [.925 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23 Contact Length : 30.6 MM [1.205 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 25 Contact Length : 25.2 MM [.992 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.6 Contact Length : 13.3 MM [.524 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.6 Contact Length : 22 MM [.866 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 30.6 MM [1.205 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 34.5 MM [1.358 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Length : 11.8 MM [.464 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.3 MM [.563 INCH ] Contact Mating Area Plating... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Tin Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Diameter : 2.13 MM [.084 INCH ] Contact Mating Area... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Silver Dimensions Product Length : 15.75 MM [.62 INCH ] Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Brush Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Product Length : 15.75 MM [.62 INCH ] Terminal... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.09 MM [.043 INCH ] Product Length : 18.4 MM [.725 INCH ] Recovered Inside Diameter : 1 MM [.039 INCH ] Product Type Features Sealable :... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Multiple Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .38 MM [.015 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .64 MM [.025 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .38 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .51 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ]... | |
| Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Product Length : 18.25 MM [.72 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box... | |
| Configuration Features Compatible With Wire & Cable Type : Flat Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.77 MM | |
| Configuration Features Connection Capacity : Multiple Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal... | |
| Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect... | |
| Configuration Features Connection Capacity : Single Contact Features Contact Base Material : Brass Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM , 1.52 MM [.06 INCH , .146 INCH ]... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue... | |
| Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Mating Pin Diameter : 2.36 MM [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material :... | |
| Configuration Features Stud Hole : No Terminal Angle (DEG) : 90 Contact Features Contact Plating Material : Tin PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions PCB Hole Diameter :... | |
| Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal... | |
| Contact Features 電線と端子の結線部のめっき材料 : Gold Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Gold Contact Type : Socket Termination Features Termination Method to Wire & Cable : Crimp | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32.48 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 3.17 MM [.05 INCH , .125 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter :... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter :... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.77 MM [.07 INCH ] Product Length : 19.56 MM [.77 INCH ]... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.93 MM , 2.03 MM [.08 INCH , .155 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.93 MM , 2.03 MM [.155 INCH , .08 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM | |
| Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing :... | |
| Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.17 MM , 1.27 MM [.125 INCH , .05 INCH ] Compatible Insulation... | |
| Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Holder Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.41... | |
| Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 4.06 MM [.16 INCH ] Accepts Wire Insulation Diameter Range :... | |
| Contact Features Barrel Type : Open Special Purpose Terminal Type : Button Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.17 MM [.125 INCH ] Compatible Insulation Diameter Range : 2.29 -... | |
| Contact Features Barrel Type : Open Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.15 MM [.085 INCH ] Compatible Insulation Diameter Range : 2.15 MM [.085 INCH ]... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 125 Contact Size : 7.11mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 165 Contact Size : 7.11mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 185 Contact Size : 8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 185 Contact Size : 8mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 30 Contact Size : 2.03mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 375 Contact Size : 11.99mm Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 60 Contact Size : 3.18mm Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Operation/Applicatio n Circuit Application :... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket... | |
| Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.032 - 5.08 MICM [80 - 200 MICIN ]... | |
| Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness (MICIN) : 3.302 Contact Orientation : Straight Contact Retention Within Housing : With Contact... | |
| Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 26 MM [1.02 INCH ] Product Length : 60 MM [2.36 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type :... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Operation/Applicatio n... | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Shape & | |
| Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Hermaphroditic PCB Contact Termination Area... | |
| Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Size : Size 16 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire... | |
| Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM | |
| Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions... | |
| Contact Features Contact Mating Area Plating Material Thickness : .38 - .5 MICM [15 - 20 MICIN ] Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal... | |
| Contact Features Contact Mating Area Plating Material Thickness : .38 - .5 MICM [15 - 20 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB... | |
| Contact Features Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Gold... | |
| Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material... | |
| Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material... | |
| Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag... | |
| Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ] Contact Underplating Material : None PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal... | |
| Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions PCB Hole Diameter : 1.5 MM | |
| Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM [80 - 200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) :... | |
| Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 - 6.35 MICM [150 - 250 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : None Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.86 MM [.112 INCH ]... | |
| Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ]... | |
| Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM | |
| Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM [.07 INCH ] Compatible... | |
| Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.78 MM [.07 INCH ] Accepts... | |
| Contact Features Contact Underplating Material : None Mating Tab Thickness : .41 MM [.016 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8... | |
| Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8... | |
| Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8... | |
| Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 4.75... | |
| Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size :... | |
| Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Unplated Terminal Size :... | |
| Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.3 MM [.13 INCH ] Compatible... | |
| Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible... | |
| Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.62 MM [.103 INCH ] Accepts Insulation Diameter Range :... | |
| Contact Features Magnet Wire Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 32 - 22 Magnet Wire Size (MM) : .03 - .32 Product... | |
| Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.9 MM [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM [.115 INCH ] Lead Wire Size... | |
| Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.65 MM [.065 INCH ] Compatible Insulation Diameter Range : .89... | |
| Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM [.07 INCH ] Compatible Insulation Diameter Range : 1.14... | |
| Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 1.78 MM [.07 INCH ] Accepts Insulation Diameter Range : 1.14... | |
| Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 2.54 MM [.1 INCH ] PCB Hole Diameter :... | |
| Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter :... | |
| Contact Features Mating Pin Diameter : 2.36 MM [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52... | |
| Contact Features Mating Pin Diameter : 2.36 MM [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Accepts Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Accepts Insulation... | |
| Contact Features Mating Pin Diameter : 2.36 MM [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 2.54 MM [.1 INCH ] PCB Hole Diameter :... | |
| Contact Features Mating Tab Thickness (MM) : .45 Mating Tab Width : 5.51 MM [.217 INCH ] Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM [.115 INCH ] Compatible Insulation Diameter Range :... | |
| Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : .25 Dimensions Stud Diameter :... | |
| Contact Features Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : .25 Dimensions Stud Diameter... | |
| Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 13.58 MM [.535 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Mechanical Attachment Wire Insulation Support : Without... | |
| Contact Features Terminal & Splice Type : Splice Dimensions Overall Length : 16.5 MM [.65 INCH ] Wire Insulation Diameter (Max) : 2.65 MM [.105 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Insulated :... | |
| Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM [.15 INCH ] Compatible Insulation Diameter Range : 3.81 MM [.15 INCH ] Product Length : 6.35 MM [.25 INCH ] Terminal Material Thickness : .71 MM [.028 INCH ] Mechanical Attachment... | |
| Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 8.63 MM [.34 INCH ] Compatible Insulation Diameter Range : 8.64 MM [.34 INCH ] Product Length : 6.35 MM [.25 INCH ] Terminal Material Thickness : .71 MM [.028 INCH ] Mechanical Attachment... | |
| Dimensions Accepts Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (CMA) : 1800 - 4500 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating... | |
| Dimensions Accepts Wire Insulation Diameter Range : 1.27 MM [.05 INCH ] Overall Product Length : 12.19 MM [.48 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product Type Features Sealable : No... | |
| Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM [1 INCH ] Overall Product Length : 27.6 MM [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC | |
| Dimensions Accepts Wire Insulation Diameter Range : 5.08 MM [.2 INCH ] Overall Product Length : 15.75 MM [.62 INCH ] Product Type Features Sealable : Yes Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated | |
| Dimensions Compatible Insulation Diameter Range : .76 MM [.03 INCH ] Product Length : 8.38 MM [.33 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag... | |
| Dimensions Compatible Insulation Diameter Range : .81 MM [.032 INCH ] Product Length : 8.4 MM [.33 INCH ] Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Industry Standards Government Qualified Splice : No Packaging... | |
| Dimensions Compatible Insulation Diameter Range : 1.27 MM [.05 INCH ] Product Length : 11.43 MM [.45 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC [-85 -... | |
| Dimensions Compatible Insulation Diameter Range : 1.3 MM [.05 INCH ] Product Length : 14.61 MM [.575 INCH ] Recovered Inside Diameter : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Product Type Features Sealable : No Usage... | |
| Dimensions Compatible Insulation Diameter Range : 1.3 MM [.051 INCH ] Product Length : 12.19 MM [.48 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag... | |
| Dimensions Compatible Insulation Diameter Range : 2.54 MM [1 INCH ] Product Length : 27.6 MM [1.09 INCH ] Recovered Inside Diameter : 1.4 MM [.055 INCH ] Product Type Features Sealable : No Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully... | |
| Dimensions Compatible Insulation Diameter Range : 3.18 MM [.125 INCH ] Product Length : 15.75 MM [.62 INCH ] Recovered Inside Diameter : 3.6 MM [.142 INCH ] Product Type Features Sealable : Yes Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated... | |
| Dimensions Compatible Insulation Diameter Range : 3.5 MM [.135 INCH ] Product Length : 17 MM [.67 INCH ] Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ] | |
| Dimensions Compatible Insulation Diameter Range : 5.08 MM [.2 INCH ] Product Length : 15.75 MM [.62 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation... | |
| Dimensions Overall Product Length : 4.7 MM [.185 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated | |
| Dimensions Product Length : 26.8 MM [1.055 INCH ] Wire Size (CMA) : 2800 - 4000 Usage Conditions Insulation Option : Fully Insulated | |
| Dimensions Product Length : 8.38 MM [.33 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated | |
| Dimensions Product Length : 8.4 MM [.33 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature... | |
| Usage Conditions Operating Temperature (Max) (DEGC) : 125 |
| << Prev | Next >> |