TE Connectivity Special Purpose Terminals 62149-1

Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Holder Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ] Product Length : 15.36 MM  [.605 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1. Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Holder Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ] Product Length : 15.36 MM  [.605 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1. Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 62149-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
62149-1
Special Purpose Terminals 62149-1
Contact Features Barrel Type : Open Special Purpose Terminal Type : Brush Holder Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ] Product Length : 15.36 MM  [.605 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1. Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Brush Holder
  • Terminal Orientation : Flag
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ]
  • Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ]
  • Product Length : 15.36 MM  [.605 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .3 - 1.
  • Wire Size (AWG) : 22 - 17

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62149-1
Terminals 62149-1
Terminals AMVAR BR CONT 700-2400 PHBZ

Terminals AMVAR BR CONT 700-2400 PHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 62149-1 62149-1
Product Name Special Purpose Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Quick Disconnects - 1-1627058-3 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details