TE Connectivity Splices 621057-000

Description
Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Product Length : 15.75 MM  [.62 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Product Length : 15.75 MM  [.62 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 621057-000 - TE Connectivity
Berwyn, PA, United States
Splices
621057-000
Splices 621057-000
Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Product Length : 15.75 MM  [.62 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Dimensions


  • Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ]
  • Product Length : 15.75 MM  [.62 INCH ]

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 621057-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details