TE Connectivity Splices 61299-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .629 G  [.022 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.8 MM  [.267 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 7000 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .629 G  [.022 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.8 MM  [.267 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 7000 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 61299-2 - TE Connectivity
Berwyn, PA, United States
Splices
61299-2
Splices 61299-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .629 G  [.022 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.8 MM  [.267 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 7000 - 12000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .629 G  [.022 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 6.8 MM  [.267 INCH ]
  • Terminal Material Thickness : .78 MM  [.031 INCH ]
  • Wire Size (CMA) : 7000 - 12000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A104098TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104098TR-ND
Terminals - Wire Splice Connectors A104098TR-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A104098CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A104098CT-ND
Terminals - Wire Splice Connectors A104098CT-ND
CONN SPLICE 7000-12000 CMA CRIMP

CONN SPLICE 7000-12000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 61299-2 A104098TR-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details