Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 10 Contact Length : 20.7 MM [.815 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.5 MM [.059 INCH ]
Dimensions Wire Size (MMSQ) : .25 - 1
Electrical Characteristics Contact Resistance (MOHM) : 5
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 10
- Contact Length : 20.7 MM [.815 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Mating Pin Diameter : 1.5 MM [.059 INCH ]
Dimensions
- Wire Size (MMSQ) : .25 - 1
Electrical Characteristics
- Contact Resistance (MOHM) : 5
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp