TE Connectivity Terminal, Male Disconnect, 4.75Mm, Crimp; Tab Size Metric Amp Te Connectivity 61664-1.

Description
TERMINAL, MALE DISCONNECT, 4.75MM, CRIMP; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:4.34MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES
Description
TERMINAL, MALE DISCONNECT, 4.75MM, CRIMP; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:4.34MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 4.75Mm, Crimp; Tab Size Metric Amp Te Connectivity - 29AC0632 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 4.75Mm, Crimp; Tab Size Metric Amp Te Connectivity
29AC0632
Terminal, Male Disconnect, 4.75Mm, Crimp; Tab Size Metric Amp Te Connectivity 29AC0632
TERMINAL, MALE DISCONNECT, 4.75MM, CRIMP; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:4.34MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 4.75MM, CRIMP; TAB SIZE - METRIC:4.75MM X 0.51MM; TAB SIZE - IMPERIAL:0.187" X 0.02"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:4.34MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0632
Product Name Terminal, Male Disconnect, 4.75Mm, Crimp; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details