TE Connectivity Splices 62419-3

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .459 G  [.016 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Steel Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4100 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .459 G  [.016 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Steel Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4100 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62419-3 - TE Connectivity
Berwyn, PA, United States
Splices
62419-3
Splices 62419-3
Body Features Splice Features : Serrated Terminal & Contact Weight : .459 G  [.016 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4, 3 Splice Capacity : 2 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Steel Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1600 - 4100 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .459 G  [.016 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4, 3
  • Splice Capacity : 2
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Product Length : 17.9 MM  [.705 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1600 - 4100

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Pigtail Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A142107TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A142107TR-ND
Terminals - Wire Splice Connectors A142107TR-ND
CONN SPLICE 14-16 TO 16-18 AWG

CONN SPLICE 14-16 TO 16-18 AWG

Buy Now Datasheet
Terminals - Wire Splice Connectors - A142107CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A142107CT-ND
Terminals - Wire Splice Connectors A142107CT-ND
CONN SPLICE 14-16 TO 16-18 AWG

CONN SPLICE 14-16 TO 16-18 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62419-3
Terminals 62419-3
Terminals BUTT SPLC W/ IS 020NPSTL

Terminals BUTT SPLC W/ IS 020NPSTL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62419-3 A142107TR-ND A142107CT-ND 62419-3
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details