TE Connectivity Splices 61300-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.136 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 10000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.136 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 10000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 61300-1 - TE Connectivity
Berwyn, PA, United States
Splices
61300-1
Splices 61300-1
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.136 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ] Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .78 MM  [.031 INCH ] Wire Size (CMA) : 10000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.136 G  [.04 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel

Dimensions


  • Compatible Insulation Diameter Range : 4.7 MM  [.185 INCH ]
  • Product Length : 13.46 MM  [.53 INCH ]
  • Terminal Material Thickness : .78 MM  [.031 INCH ]
  • Wire Size (CMA) : 10000 - 16000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
SPLC IS 10000-16000 031 TPSTL - 61300-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLC IS 10000-16000 031 TPSTL
61300-1
SPLC IS 10000-16000 031 TPSTL 61300-1
SPLC IS 10000-16000 031 TPSTL

SPLC IS 10000-16000 031 TPSTL

Buy Now
Terminals - Wire Splice Connectors - A100726CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100726CT-ND
Terminals - Wire Splice Connectors A100726CT-ND
CONN SPLICE 10000-16000CMA CRIMP

CONN SPLICE 10000-16000CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100726TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100726TR-ND
Terminals - Wire Splice Connectors A100726TR-ND
CONN SPLICE 10000-16000CMA CRIMP

CONN SPLICE 10000-16000CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61300-1 61300-1 A100726CT-ND A100726TR-ND
Product Name Splices SPLC IS 10000-16000 031 TPSTL Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details